ALL-STATES, Inc. Standard Tie 19459

Description
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19459 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19459
Standard Tie 19459
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-10PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19459
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details