ALL-STATES, Inc. Standard Tie 19402

Description
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19402 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19402
Standard Tie 19402
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • BLUE COLOR
  • 6.75 INCH
  • 6.75 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1.88 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-6PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19402
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details