Description
BEADED TYPE
POLYETHYLENE MATERIAL
BLUE COLOR
6.75 INCH
6.75 LENGTH IN INCH
0.13 INCH
UL APPROVAL
1000 STANDARD PACKAGE
18 LB TENSILE STRENGTH
1.88 INCH BUNDLE DIAMETER
POLYETHYLENE CLIP MATERIAL
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BT-6PE MODEL