ALL-STATES, Inc. Standard Tie 19362

Description
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19362 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19362
Standard Tie 19362
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • YELLOW COLOR
  • 5 INCH
  • 5 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 10 LB TENSILE STRENGTH
  • 1.38 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-5PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19362
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-036 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details