ALL-STATES, Inc. Standard Tie 19361

Description
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19361 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19361
Standard Tie 19361
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • RED COLOR
  • 5 INCH
  • 5 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 10 LB TENSILE STRENGTH
  • 1.38 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-5PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19361
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details