ALL-STATES, Inc. Standard Tie 19341

Description
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19341 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19341
Standard Tie 19341
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • YELLOW COLOR
  • 4.25 INCH
  • 4.25 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 10 LB TENSILE STRENGTH
  • 1.13 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-4PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19341
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details