ALL-STATES, Inc. Standard Tie 19157

Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19157 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19157
Standard Tie 19157
BEADED TYPE NYLON MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-10N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19157
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers