ALL-STATES, Inc. Standard Tie 19152

Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19152 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19152
Standard Tie 19152
BEADED TYPE NYLON MATERIAL BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-10N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19152
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details