ALL-STATES, Inc. Standard Tie 19129

Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19129 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19129
Standard Tie 19129
BEADED TYPE NYLON MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 9 INCH
  • 9 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 2.5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-8N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19129
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details