ALL-STATES, Inc. Standard Tie 19090

Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19090 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19090
Standard Tie 19090
BEADED TYPE NYLON MATERIAL NATURAL COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 6.75 INCH
  • 6.75 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 1.88 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-6N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19090
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details