ALL-STATES, Inc. Standard Tie 19062

Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19062 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19062
Standard Tie 19062
BEADED TYPE NYLON MATERIAL BLACK COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 5 INCH
  • 5 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.38 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-5N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19062
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details