ALL-STATES, Inc. Standard Tie 19037

Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19037 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19037
Standard Tie 19037
BEADED TYPE NYLON MATERIAL BLACK COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 4.25 INCH
  • 4.25 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.13 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-4N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19037
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-188 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details