ALL-STATES, Inc. Standard Tie 19030

Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19030 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19030
Standard Tie 19030
BEADED TYPE NYLON MATERIAL NATURAL COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4.25 INCH
  • 4.25 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.13 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-4N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19030
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details