ALL-STATES, Inc. Standard Tie 17029

Description
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL NATURAL COLOR 12 INCH 12 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-12 MODEL
Description
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL NATURAL COLOR 12 INCH 12 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-12 MODEL

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 17029 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
17029
Standard Tie 17029
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL NATURAL COLOR 12 INCH 12 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-12 MODEL
  • ONE PIECE, RELEASABLE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 12 INCH
  • 12 LENGTH IN INCH
  • 0.31 INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTR-12 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 17029
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details