ALL-STATES, Inc. Mounting Hole Tie 15308

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 29 INCH 29 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTHM-2800 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 29 INCH 29 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTHM-2800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 15308 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
15308
Mounting Hole Tie 15308
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 29 INCH 29 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTHM-2800 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 29 INCH
  • 29 LENGTH IN INCH
  • 0.31 INCH
  • 25 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 0.25 INCH DIA MOUNTING HOLE SIZE
  • 8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTHM-2800 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 15308
Product Name Mounting Hole Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details