ALL-STATES, Inc. Mounting Hole Tie 15051

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-1400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-1400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 15051 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
15051
Mounting Hole Tie 15051
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-1400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 15 INCH
  • 15 LENGTH IN INCH
  • 0.19 INCH
  • 500 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • #10 SCREW MOUNTING HOLE SIZE
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE BULK
  • LENGTH IN INCH - UOM IN
  • RTM-1400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 15051
Product Name Mounting Hole Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers