ALL-STATES, Inc. Mounting Hole Tie 15050

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 15 INCH 15 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-1400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 15 INCH 15 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-1400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 15050 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
15050
Mounting Hole Tie 15050
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 15 INCH 15 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-1400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 15 INCH
  • 15 LENGTH IN INCH
  • 0.19 INCH
  • 500 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • #10 SCREW MOUNTING HOLE SIZE
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE BULK
  • LENGTH IN INCH - UOM IN
  • RTM-1400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 15050
Product Name Mounting Hole Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details