ALL-STATES, Inc. Mounting Hole Tie 14508

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.5 INCH 5.5 LENGTH IN INCH 0.115 INCH 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.5 INCH 5.5 LENGTH IN INCH 0.115 INCH 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 14508 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
14508
Mounting Hole Tie 14508
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.5 INCH 5.5 LENGTH IN INCH 0.115 INCH 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 5.5 INCH
  • 5.5 LENGTH IN INCH
  • 0.115 INCH
  • 100 STANDARD PACKAGE
  • 30 LB TENSILE STRENGTH
  • #4 SCREW MOUNTING HOLE SIZE
  • 1 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTM-400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 14508
Product Name Mounting Hole Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details