ALL-STATES, Inc. Double Loop Cable Tie 13800

Description
NYLON MATERIAL NATURAL COLOR 15 INCH 0.187 INCH 0.055 INCH THICKNESS 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND PACKAGING TYPE BULK RTDL-1400 MODEL
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 15 INCH 0.187 INCH 0.055 INCH THICKNESS 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND PACKAGING TYPE BULK RTDL-1400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Cable Tie - 13800 - ALL-STATES, Inc.
St. Charles, IL, USA
Double Loop Cable Tie
13800
Double Loop Cable Tie 13800
NYLON MATERIAL NATURAL COLOR 15 INCH 0.187 INCH 0.055 INCH THICKNESS 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND PACKAGING TYPE BULK RTDL-1400 MODEL
  • NYLON MATERIAL
  • NATURAL COLOR
  • 15 INCH
  • 0.187 INCH
  • 0.055 INCH THICKNESS
  • 2000 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE BULK
  • RTDL-1400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 13800
Product Name Double Loop Cable Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details