ALL-STATES, Inc. Double Loop Cable Tie 13758

Description
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-1100 MODEL
Datasheet
Description
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Cable Tie - 13758 - ALL-STATES, Inc.
St. Charles, IL, USA
Double Loop Cable Tie
13758
Double Loop Cable Tie 13758
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-1100 MODEL
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 12 INCH
  • 0.187 INCH
  • 0.055 INCH THICKNESS
  • 500 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • RTDL-1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 13758
Product Name Double Loop Cable Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers