ALL-STATES, Inc. Standard Tie 12959

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.75 INCH 28.75 LENGTH IN INCH 0.5 INCH 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2800 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.75 INCH 28.75 LENGTH IN INCH 0.5 INCH 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12959 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12959
Standard Tie 12959
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.75 INCH 28.75 LENGTH IN INCH 0.5 INCH 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2800 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 28.75 INCH
  • 28.75 LENGTH IN INCH
  • 0.5 INCH
  • 25 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTE-2800 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12959
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details