ALL-STATES, Inc. Standard Tie 12951

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 28.75 INCH 28.75 LENGTH IN INCH 0.5 INCH 100 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2800 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 28.75 INCH 28.75 LENGTH IN INCH 0.5 INCH 100 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12951 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12951
Standard Tie 12951
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 28.75 INCH 28.75 LENGTH IN INCH 0.5 INCH 100 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2800 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 28.75 INCH
  • 28.75 LENGTH IN INCH
  • 0.5 INCH
  • 100 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTE-2800 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12951
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers