ALL-STATES, Inc. Standard Tie 12250

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.8 INCH 28.8 LENGTH IN INCH 0.36 INCH 100 STANDARD PACKAGE 175 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-2800 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.8 INCH 28.8 LENGTH IN INCH 0.36 INCH 100 STANDARD PACKAGE 175 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-2800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12250 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12250
Standard Tie 12250
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.8 INCH 28.8 LENGTH IN INCH 0.36 INCH 100 STANDARD PACKAGE 175 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-2800 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 28.8 INCH
  • 28.8 LENGTH IN INCH
  • 0.36 INCH
  • 100 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTV-2800 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12250
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details