ALL-STATES, Inc. Standard Tie 12208

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 25.3 INCH 25.3 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-2400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 25.3 INCH 25.3 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-2400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12208 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12208
Standard Tie 12208
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 25.3 INCH 25.3 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-2400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 25.3 INCH
  • 25.3 LENGTH IN INCH
  • 0.36 INCH
  • 10 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 7 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTV-2400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12208
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details