ALL-STATES, Inc. Standard Tie 12050

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.5 INCH 28.5 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2800 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.5 INCH 28.5 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12050 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12050
Standard Tie 12050
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 28.5 INCH 28.5 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2800 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 28.5 INCH
  • 28.5 LENGTH IN INCH
  • 0.31 INCH
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTH-2800 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12050
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details