ALL-STATES, Inc. Standard Tie 12038

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 24.5 INCH 24.5 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 24.5 INCH 24.5 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12038 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12038
Standard Tie 12038
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 24.5 INCH 24.5 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 24.5 INCH
  • 24.5 LENGTH IN INCH
  • 0.31 INCH
  • 25 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 7 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTH-2400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12038
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers