ALL-STATES, Inc. Standard Tie 11908

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 14.75 INCH 14.75 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-1400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 14.75 INCH 14.75 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-1400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11908 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11908
Standard Tie 11908
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 14.75 INCH 14.75 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-1400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 14.75 INCH
  • 14.75 LENGTH IN INCH
  • 0.31 INCH
  • 25 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTH-1400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11908
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details