ALL-STATES, Inc. Standard Tie 11418

Description
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1100 MODEL
Datasheet
Description
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11418 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11418
Standard Tie 11418
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1100 MODEL
  • ONE PIECE TYPE
  • POLYPROPYLENE MATERIAL
  • BLACK COLOR
  • 11.5 INCH
  • 11.5 LENGTH IN INCH
  • 0.19 INCH
  • 50 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • POLYPROPYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11418
Product Name Standard Tie
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details