ALL-STATES, Inc. Standard Tie 11369

Description
ONE PIECE TYPE 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-1400 MODEL
Datasheet
Description
ONE PIECE TYPE 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-1400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11369 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11369
Standard Tie 11369
ONE PIECE TYPE 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-1400 MODEL
  • ONE PIECE TYPE
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.19 INCH
  • 50 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • CONSTRUCTIONAL FEATURE FIRE RETARDANT
  • LENGTH IN INCH - UOM IN
  • RT-1400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11369
Product Name Standard Tie
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details