ALL-STATES, Inc. Standard Tie 11135

Description
ONE PIECE TYPE NYLON MATERIAL NEON GREEN COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NEON GREEN COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11135 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11135
Standard Tie 11135
ONE PIECE TYPE NYLON MATERIAL NEON GREEN COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NEON GREEN COLOR
  • 7.5 INCH
  • 7.5 LENGTH IN INCH
  • 0.19 INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-675 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11135
Product Name Standard Tie
Color NEON GREEN
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details