ALL-STATES, Inc. Standard Tie 11128

Description
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11128 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11128
Standard Tie 11128
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NEON YELLOW COLOR
  • 7.5 INCH
  • 7.5 LENGTH IN INCH
  • 0.19 INCH
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-675 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11128
Product Name Standard Tie
Color NEON YELLOW
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details