ALL-STATES, Inc. Standard Tie 11031

Description
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet
Description
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11031 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11031
Standard Tie 11031
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
  • ONE PIECE TYPE
  • POLYPROPYLENE MATERIAL
  • BLACK COLOR
  • 7.5 INCH
  • 7.5 LENGTH IN INCH
  • 0.19 INCH
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • POLYPROPYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-675 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11031
Product Name Standard Tie
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details