ALL-STATES, Inc. Standard Tie 10997

Description
ONE PIECE TYPE NYLON MATERIAL NEON ORANGE COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NEON ORANGE COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10997 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10997
Standard Tie 10997
ONE PIECE TYPE NYLON MATERIAL NEON ORANGE COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NEON ORANGE COLOR
  • 6.2 INCH
  • 6.2 LENGTH IN INCH
  • 0.135 INCH
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-550 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10997
Product Name Standard Tie
Color NEON ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details