ALL-STATES, Inc. Standard Tie 10880

Description
ONE PIECE TYPE NYLON MATERIAL PURPLE COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.135 INCH 50 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-511 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL PURPLE COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.135 INCH 50 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-511 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10880 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10880
Standard Tie 10880
ONE PIECE TYPE NYLON MATERIAL PURPLE COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.135 INCH 50 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-511 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • PURPLE COLOR
  • 11.5 INCH
  • 11.5 LENGTH IN INCH
  • 0.135 INCH
  • 50 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-511 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10880
Product Name Standard Tie
Color PURPLE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details