ALL-STATES, Inc. Standard Tie 10857

Description
ONE PIECE TYPE NYLON MATERIAL PURPLE COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 50 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL PURPLE COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 50 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10857 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10857
Standard Tie 10857
ONE PIECE TYPE NYLON MATERIAL PURPLE COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 50 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • PURPLE COLOR
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.135 INCH
  • 50 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-514 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10857
Product Name Standard Tie
Color PURPLE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details