ALL-STATES, Inc. Standard Tie 10825

Description
ONE PIECE TYPE NYLON MATERIAL BROWN COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL BROWN COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10825 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10825
Standard Tie 10825
ONE PIECE TYPE NYLON MATERIAL BROWN COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • BROWN COLOR
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.135 INCH
  • 500 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-514 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10825
Product Name Standard Tie
Color BROWN
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers