ALL-STATES, Inc. Standard Tie 10614

Description
ONE PIECE TYPE NYLON MATERIAL RED COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL RED COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10614 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10614
Standard Tie 10614
ONE PIECE TYPE NYLON MATERIAL RED COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • RED COLOR
  • 6.2 INCH
  • 6.2 LENGTH IN INCH
  • 0.135 INCH
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-550 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10614
Product Name Standard Tie
Color RED
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details