ALL-STATES, Inc. Standard Tie 10120

Description
ONE PIECE TYPE NYLON MATERIAL BROWN COLOR 6.25 INCH 6.25 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-360 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL BROWN COLOR 6.25 INCH 6.25 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-360 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10120 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10120
Standard Tie 10120
ONE PIECE TYPE NYLON MATERIAL BROWN COLOR 6.25 INCH 6.25 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-360 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • BROWN COLOR
  • 6.25 INCH
  • 6.25 LENGTH IN INCH
  • 0.09 INCH
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1.5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-360 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10120
Product Name Standard Tie
Color BROWN
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details