ALL-STATES, Inc. Standard Tie 10064

Description
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-350 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10064 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10064
Standard Tie 10064
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-350 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • 3.8 INCH
  • 3.8 LENGTH IN INCH
  • 0.09 INCH
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-350 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10064
Product Name Standard Tie
Color ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers