ALL-STATES, Inc. Standard Tie 10038

Description
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-350 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10038 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10038
Standard Tie 10038
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-350 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NEON YELLOW COLOR
  • 3.8 INCH
  • 3.8 LENGTH IN INCH
  • 0.09 INCH
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-350 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10038
Product Name Standard Tie
Color NEON YELLOW
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details