The Zebra Printer Holster with adjustable waist belt is designed to keep mobile printing devices secure, protected, and easily accessible in fast-paced work environments. Built for warehouse operations, logistics teams, field service professionals, and retail inventory staff, this rugged Zebra Mobile Printer Case helps streamline workflows by keeping essential equipment within reach.
Constructed from durable materials for daily industrial use, this Zebra Belt Holster protects mobile printers while allowing quick device access during high-volume tasks such as order picking, inventory scanning, and mobile receipt printing. The open-top design with snap closure secures the printer while maintaining efficient handling throughout the workday.
The adjustable waist belt provides a comfortable fit and distributes weight evenly to reduce strain during extended shifts. As part of a complete line of Zebra Printer Accessories, this holster supports productivity by keeping devices organized and accessible during demanding operational tasks.
Key Features
Rugged Zebra printer holster designed for warehouse and industrial environments
Integrated handheld scanner case for convenient dual-device carrying
Durable construction built for demanding logistics and distribution workflows
Adjustable waist belt for comfortable and secure all-day wear
Quick-access design allows fast retrieval of printers and scanners
Helps streamline mobile printing and barcode scanning operations
Ideal accessory for warehouse staff, delivery teams, and field technicians
Compatible Zebra mobile printer models: Compatible Zebra mobile printers: Zebra QLN220, QLN320, QLN420, Zebra ZQ110, ZQ120, Zebra ZQ220 Plus, ZQ320 Plus, Zebra ZQ510, ZQ511, ZQ520, ZQ521, Zebra ZQ610 Plus, ZQ620 Plus, ZQ630 Plus, Zebra ZR111, ZR118, ZR138 Mobile Printer
Technical Specifications
Product Type: Mobile printer holster with integrated scanner case
Material: Durable industrial-grade construction
Mounting Style: Waist belt holster
Device Support: Zebra mobile printers and Large Scan Gun Mobile Computers
Access: Open-top design for quick device retrieval
Use Environment: Warehouse, logistics, retail, manufacturing, and field service
Mobile Printer Holster:
Small: 6.5 x 4.5 x 4 inches/ 165 x 114 x 108 mm
Medium: 6.5 x 5 x 4 inches/ 165 x 127 x 108 mm
Large: 6.5 x 6.38 x 4.25 inches/ 165 x 162 x 108 mm
Color: Black
Brand: Agoz
The Zebra Printer Holster with adjustable waist belt is designed to keep mobile printing devices secure, protected, and easily accessible in fast-paced work environments. Built for warehouse operations, logistics teams, field service professionals, and retail inventory staff, this rugged Zebra Mobile Printer Case helps streamline workflows by keeping essential equipment within reach.
Constructed from durable materials for daily industrial use, this Zebra Belt Holster protects mobile printers while allowing quick device access during high-volume tasks such as order picking, inventory scanning, and mobile receipt printing. The open-top design with snap closure secures the printer while maintaining efficient handling throughout the workday.
The adjustable waist belt provides a comfortable fit and distributes weight evenly to reduce strain during extended shifts. As part of a complete line of Zebra Printer Accessories, this holster supports productivity by keeping devices organized and accessible during demanding operational tasks.
Key Features
- Rugged Zebra printer holster designed for warehouse and industrial environments
- Integrated handheld scanner case for convenient dual-device carrying
- Durable construction built for demanding logistics and distribution workflows
- Adjustable waist belt for comfortable and secure all-day wear
- Quick-access design allows fast retrieval of printers and scanners
- Helps streamline mobile printing and barcode scanning operations
- Ideal accessory for warehouse staff, delivery teams, and field technicians
- Compatible Zebra mobile printer models: Compatible Zebra mobile printers: Zebra QLN220, QLN320, QLN420, Zebra ZQ110, ZQ120, Zebra ZQ220 Plus, ZQ320 Plus, Zebra ZQ510, ZQ511, ZQ520, ZQ521, Zebra ZQ610 Plus, ZQ620 Plus, ZQ630 Plus, Zebra ZR111, ZR118, ZR138 Mobile Printer
Technical Specifications
- Product Type: Mobile printer holster with integrated scanner case
- Material: Durable industrial-grade construction
- Mounting Style: Waist belt holster
- Device Support: Zebra mobile printers and Large Scan Gun Mobile Computers
- Access: Open-top design for quick device retrieval
- Use Environment: Warehouse, logistics, retail, manufacturing, and field service
- Mobile Printer Holster:
- Small: 6.5 x 4.5 x 4 inches/ 165 x 114 x 108 mm
- Medium: 6.5 x 5 x 4 inches/ 165 x 127 x 108 mm
- Large: 6.5 x 6.38 x 4.25 inches/ 165 x 162 x 108 mm
- Color: Black
- Brand: Agoz