The Zebra Handheld Computer Holster is a rugged, high‑performance accessory engineered to securely hold handheld computing devices in demanding industrial environments. Designed for use in warehouse, logistics, retail, and field service operations, this handheld computer holster provides hands‑free storage while protecting equipment from damage and wear during daily use.
Constructed with reinforced materials and designed for durability, this rugged scanner holder delivers dependable performance where longevity matters. Its streamlined design offers a reliable, minimalist fit that’s ideal for fast‑paced workflows without compromising device security. The integrated belt clip enables quick attachment and removal, supporting mobile workers who require reliable access to scanners and terminals throughout their shift.
This industrial terminal holster is a valuable Zebra terminal accessory for enterprise deployments where durability, worker efficiency, and device protection are priorities. Whether used on warehouse floors, at packing stations, in distribution centers, or in service vehicles, this tool pouch helps support efficient workflows and minimizes the risk of device damage.
Key Features
Designed to securely hold handheld computers and barcode scanners
Rugged scanner holder construction stands up to heavy‑use environments
Integrated belt clip for convenient mobility and easy access
Ideal as a Zebra terminal accessory in warehouse, logistics, retail, and field service operations
Helps protect scanners and terminals while supporting worker productivity
Compatible models:Zebra MC2200, Zebra MC2700, Zebra MC3200, Zebra MC3300, Zebra 3400, Zebra 3450, Zebra MC9500, Zebra TC8300
Technical Specifications
Accessory Type: Handheld computer/scanner holster with belt clip
Compatibility: Designed for Zebra handheld computers, scanners, and similar form factors
Holster Dimensions: 9.6 x 3.3 x 1.9 inches
Construction: Reinforced industrial‑grade canvas materials
Mounting: Built‑in belt clip for secure attachment to belt, pocket, or gear
Use Cases: Warehouse floors, packing stations, distribution centers, loading docks, field service
Durability: Engineered for frequent daily use in rugged environments
The Zebra Handheld Computer Holster is a rugged, high‑performance accessory engineered to securely hold handheld computing devices in demanding industrial environments. Designed for use in warehouse, logistics, retail, and field service operations, this handheld computer holster provides hands‑free storage while protecting equipment from damage and wear during daily use.
Constructed with reinforced materials and designed for durability, this rugged scanner holder delivers dependable performance where longevity matters. Its streamlined design offers a reliable, minimalist fit that’s ideal for fast‑paced workflows without compromising device security. The integrated belt clip enables quick attachment and removal, supporting mobile workers who require reliable access to scanners and terminals throughout their shift.
This industrial terminal holster is a valuable Zebra terminal accessory for enterprise deployments where durability, worker efficiency, and device protection are priorities. Whether used on warehouse floors, at packing stations, in distribution centers, or in service vehicles, this tool pouch helps support efficient workflows and minimizes the risk of device damage.
Key Features
- Designed to securely hold handheld computers and barcode scanners
- Rugged scanner holder construction stands up to heavy‑use environments
- Integrated belt clip for convenient mobility and easy access
- Ideal as a Zebra terminal accessory in warehouse, logistics, retail, and field service operations
- Helps protect scanners and terminals while supporting worker productivity
- Compatible models:Zebra MC2200, Zebra MC2700, Zebra MC3200, Zebra MC3300, Zebra 3400, Zebra 3450, Zebra MC9500, Zebra TC8300
Technical Specifications
- Accessory Type: Handheld computer/scanner holster with belt clip
- Compatibility: Designed for Zebra handheld computers, scanners, and similar form factors
- Holster Dimensions: 9.6 x 3.3 x 1.9 inches
- Construction: Reinforced industrial‑grade canvas materials
- Mounting: Built‑in belt clip for secure attachment to belt, pocket, or gear
- Use Cases: Warehouse floors, packing stations, distribution centers, loading docks, field service
- Durability: Engineered for frequent daily use in rugged environments