Milwaukee Electric Tool Corporation Plier 48-22-6306

Description
6 INCH OVERALL LENGTH 0.77 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 1 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 3/4 NUMBER OF ADJUSTMENT POSITION 5 WARRANTY LIFETIME LIMITED
Description
6 INCH OVERALL LENGTH 0.77 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 1 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 3/4 NUMBER OF ADJUSTMENT POSITION 5 WARRANTY LIFETIME LIMITED

Suppliers

Company
Product
Description
Supplier Links
6 INCH OVERALL LENGTH 0.77 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 1 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 3/4 NUMBER OF ADJUSTMENT POSITION 5 WARRANTY LIFETIME LIMITED
  • 6 INCH OVERALL LENGTH
  • 0.77 INCH JAW LENGTH
  • GRIPPING APPLICATION
  • FORGED BODY, HARDENED TEETH PROCESS
  • 1 INCH CAPACITY
  • RED HANDLE COLOR
  • STRAIGHT JAW TYPE
  • HANDLE TYPE COMFORT GRIP
  • KNIFE LENGTH 3/4
  • NUMBER OF ADJUSTMENT POSITION 5
  • WARRANTY LIFETIME LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-6306
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
Plier - 337G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Specialty / Other; LAP JOINT
Length 7 inch (178 mm)
View Details
Plier - 48-22-3407 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; Curved
Jaw Length 1.04 inch (26.42 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details