All-Spec Industries Greenlee Caster Set 696

Description
Features Caster bolt pattern: 2-7/8" x 3-1/4" Polyolefin-injected molded hard rubber casters: stain-resistant, chemical-resistant, and non-marking Each caster set includes (16) 3/8" x 1" self-threading mounting screws Total Weight Capacity: 1600 lbs (400 lbs per Caster)
Description
Features Caster bolt pattern: 2-7/8" x 3-1/4" Polyolefin-injected molded hard rubber casters: stain-resistant, chemical-resistant, and non-marking Each caster set includes (16) 3/8" x 1" self-threading mounting screws Total Weight Capacity: 1600 lbs (400 lbs per Caster)

Suppliers

Company
Product
Description
Supplier Links
Greenlee Caster Set - 696 - All-Spec Industries
Wilmington, NC, USA
Greenlee Caster Set
696
Greenlee Caster Set 696
Features Caster bolt pattern: 2-7/8" x 3-1/4" Polyolefin-injected molded hard rubber casters: stain-resistant, chemical-resistant, and non-marking Each caster set includes (16) 3/8" x 1" self-threading mounting screws Total Weight Capacity: 1600 lbs (400 lbs per Caster)

Features

  • Caster bolt pattern: 2-7/8" x 3-1/4"
  • Polyolefin-injected molded hard rubber casters: stain-resistant, chemical-resistant, and non-marking
  • Each caster set includes (16) 3/8" x 1" self-threading mounting screws
  • Total Weight Capacity: 1600 lbs (400 lbs per Caster)
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Casters
Product Number 696
Product Name Greenlee Caster Set
Caster Type Rigid Plate Caster; Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details