MOCAP LLC Grip Pak Centered - 5/16" X 9-7/16" (8MM X 240MM) GRIP PAK CENTERED KIT GRCK060240

Description
Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter. The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit. Ratchet-style length adjustment ensures extensive use on tools with different dimensions. MOCAP Grip Pak Centered containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Centered bases are manufactured in High-Impact Polypropylene (PP) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter. The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit. Ratchet-style length adjustment ensures extensive use on tools with different dimensions. MOCAP Grip Pak Centered containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Centered bases are manufactured in High-Impact Polypropylene (PP) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grip Pak Centered - 5/16
Park Hills, MO, United States
Grip Pak Centered - 5/16" X 9-7/16" (8MM X 240MM) GRIP PAK CENTERED KIT
GRCK060240
Grip Pak Centered - 5/16" X 9-7/16" (8MM X 240MM) GRIP PAK CENTERED KIT GRCK060240
Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter. The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit. Ratchet-style length adjustment ensures extensive use on tools with different dimensions. MOCAP Grip Pak Centered containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Centered bases are manufactured in High-Impact Polypropylene (PP) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.

Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter.
The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit.
Ratchet-style length adjustment ensures extensive use on tools with different dimensions.
MOCAP Grip Pak Centered containers can be used to package a wide variety of parts:

  • Solid Carbide Cutting Tools
  • Drills
  • Milling Cutters
  • Shank Tools

Grip Pak Centered bases are manufactured in High-Impact Polypropylene (PP) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP).
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number GRCK060240
Product Name Grip Pak Centered - 5/16" X 9-7/16" (8MM X 240MM) GRIP PAK CENTERED KIT
Unlock Full Specs
to access all available technical data

Similar Products

Diamond tools Compartment Boxes - 1.20X2.44X.51 (30.5 X 62 X 13 MM) 5 CELL INSERT BOX SNAP PAK - IBSP05/F - MOCAP LLC
Specs
Container Type Box
Height 0.6650 inch (16.89 mm)
Length 7.8 inch (198 mm)
View Details
Miniature Plastic Boxes - 2-13/16X13/16X1/4 (72 x21.3x 7 mm) MULTI BOX PP - MB72X2207 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.3900 inch (9.91 mm)
View Details
Packaging for Carbide Inserts - 1-3/8X29/32X13/64
Specs
Container Type Box
Height 0.5750 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details