All-Spec Industries BGA Blue ESD Carpet Tile 445-002

Description
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material
Description
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material

Suppliers

Company
Product
Description
Supplier Links
BGA Blue ESD Carpet Tile - 445-002 - All-Spec Industries
Wilmington, NC, USA
BGA Blue ESD Carpet Tile
445-002
BGA Blue ESD Carpet Tile 445-002
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material

Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification.
This product is only sold in cartons of 12. Sold in carton quantities only.

    Features and Specifications:
  • Provides a continuous plane of conductivity in a tough and durable carpet
  • Pile Height: 5/32"
  • Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts
  • kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C)
  • 100% recyclable material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Flooring (industrial)
Product Number 445-002
Product Name BGA Blue ESD Carpet Tile
Application Industrial
Type Carpet
Color/Finish Blue
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
REDCO™DURAGRID®Custom Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Custom Color Available
Material Fiberglass; Plastic
View Details
Diamond Floor Plate - 1/16
Specs
Type Steel Plate
Thickness 0.0625 inch (1.59 mm)
Material Aluminum
View Details
Fiberglass Architectural Decking - STRONGDEK - Strongwell Corporation
Specs
Type Composite Decking
Length 288 inch (7315 mm)
Width 12 inch (305 mm)
View Details