Milwaukee Electric Tool Corporation Plier 48-22-3068

Description
ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH JAW LENGTH CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION FORGED PROCESS 14 TO 10 AWG SOLID, 16 TO 12 AWG STRANDED (WIRE STRIPPING) CAPACITY RED/BLACK HANDLE COLOR LONG NOSE JAW TYPE JAW CAPACITY 1-3/4 INCH CUTTING LENGTH 11/16 INCH
Description
ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH JAW LENGTH CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION FORGED PROCESS 14 TO 10 AWG SOLID, 16 TO 12 AWG STRANDED (WIRE STRIPPING) CAPACITY RED/BLACK HANDLE COLOR LONG NOSE JAW TYPE JAW CAPACITY 1-3/4 INCH CUTTING LENGTH 11/16 INCH

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH JAW LENGTH CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION FORGED PROCESS 14 TO 10 AWG SOLID, 16 TO 12 AWG STRANDED (WIRE STRIPPING) CAPACITY RED/BLACK HANDLE COLOR LONG NOSE JAW TYPE JAW CAPACITY 1-3/4 INCH CUTTING LENGTH 11/16 INCH
  • ALLOY STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • 2-1/4 INCH JAW LENGTH
  • CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION
  • FORGED PROCESS
  • 14 TO 10 AWG SOLID, 16 TO 12 AWG STRANDED (WIRE STRIPPING) CAPACITY
  • RED/BLACK HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JAW CAPACITY 1-3/4 INCH
  • CUTTING LENGTH 11/16 INCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-3068
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Plier - 435G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Length 5 inch (127 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.36 inch (34.54 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details