Klein Tools, Inc. Plier D248-8-INS

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/4 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR ANGLED NOSE JAW TYPE HANDLE LENGTH 6 INCH JAW THICKNESS 7/16 INCH APPLICABLE STANDARD ASTM F1505
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/4 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR ANGLED NOSE JAW TYPE HANDLE LENGTH 6 INCH JAW THICKNESS 7/16 INCH APPLICABLE STANDARD ASTM F1505
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D248-8-INS - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/4 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR ANGLED NOSE JAW TYPE HANDLE LENGTH 6 INCH JAW THICKNESS 7/16 INCH APPLICABLE STANDARD ASTM F1505
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION
  • INDUCTION HARDENED PROCESS
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE HANDLE COLOR
  • ANGLED NOSE JAW TYPE
  • HANDLE LENGTH 6 INCH
  • JAW THICKNESS 7/16 INCH
  • APPLICABLE STANDARD ASTM F1505
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D248-8-INS
Product Name Plier
Length 8.25 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details