INSTAFLEX Heating element complete set for pipe jointing, designed for use with pipes of diameter 16-63 mm, operating at 230 V with 800 W power. The set includes a metal case, heating bushes, Tempil sticks rated at 253°C and 274°C, timer, template, gloves, support, grip, pipe shears, pipe cutter for 32-63 mm pipes, and a chamfering tool. Weight is 11.679 kg. Only for use with Swiss plug (CH).
Complete set / 230V
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 761066802 |
| Product Name | Jointing-Tools - Installation-tools - clamping-Installation-tools |