Milwaukee Electric Tool Corporation Plier 48-22-6101

Description
LAP JOINT TYPE 8 INCH OVERALL LENGTH 2.5 INCH JAW LENGTH CUTTING APPLICATION FORGED PROCESS 2.67 INCH CAPACITY RED HANDLE COLOR LONG NOSE JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 0.5 PIPE REAMER SIZE 1-1/2 WARRANTY LIFETIME LIMITED
Description
LAP JOINT TYPE 8 INCH OVERALL LENGTH 2.5 INCH JAW LENGTH CUTTING APPLICATION FORGED PROCESS 2.67 INCH CAPACITY RED HANDLE COLOR LONG NOSE JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 0.5 PIPE REAMER SIZE 1-1/2 WARRANTY LIFETIME LIMITED

Suppliers

Company
Product
Description
Supplier Links
LAP JOINT TYPE 8 INCH OVERALL LENGTH 2.5 INCH JAW LENGTH CUTTING APPLICATION FORGED PROCESS 2.67 INCH CAPACITY RED HANDLE COLOR LONG NOSE JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 0.5 PIPE REAMER SIZE 1-1/2 WARRANTY LIFETIME LIMITED
  • LAP JOINT TYPE
  • 8 INCH OVERALL LENGTH
  • 2.5 INCH JAW LENGTH
  • CUTTING APPLICATION
  • FORGED PROCESS
  • 2.67 INCH CAPACITY
  • RED HANDLE COLOR
  • LONG NOSE JAW TYPE
  • HANDLE TYPE COMFORT GRIP
  • KNIFE LENGTH 0.5
  • PIPE REAMER SIZE 1-1/2
  • WARRANTY LIFETIME LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-6101
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 2.75 inch (69.85 mm)
Jaw Capacity 2.75 inch (69.85 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details